Vishay Intertechnology, Inc. RES 392K OHM 1/10W 1% 0603 SMD CRCW0603392KFKTA

Description
RES 392Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 392Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/10W 1% 0603 SMD - CRCW0603392KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/10W 1% 0603 SMD
CRCW0603392KFKTA
RES 392K OHM 1/10W 1% 0603 SMD CRCW0603392KFKTA
RES 392Kohm 1/10W 1% 0603 SMD

RES 392Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603392KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603392KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603392KFKTATR-ND
392 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

392 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603392KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603392KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603392KFKTACT-ND
RES SMD 392K OHM 1% 1/10W 0603

RES SMD 392K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603392KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603392KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603392KFKTADKR-ND
RES SMD 392K OHM 1% 1/10W 0603

RES SMD 392K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4193 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4193
Thick Film Chip Resistor; Resistance Vishay 07J4193
Thick Film Chip Resistor; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603392KFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603392KFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603392KFKTA
RES SMD 392K OHM 1% 1/10W 0603

RES SMD 392K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603392KFKTA 541-CRCW0603392KFKTATR-ND 07J4193 CRCW0603392KFKTA
Product Name RES 392K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 392000 ohms 392000 ohms 392000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details