Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603392KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2943 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2943
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2943
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2943
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers