Vishay Intertechnology, Inc. RESISTOR 39.2K 1% 0603 CRCW0603392K1

Description
RESISTOR 39.2K 1% 0603
Request a Quote
Description
RESISTOR 39.2K 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 39.2K 1% 0603 - CRCW0603392K1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 39.2K 1% 0603
CRCW0603392K1
RESISTOR 39.2K 1% 0603 CRCW0603392K1
RESISTOR 39.2K 1% 0603

RESISTOR 39.2K 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603392K1
Product Name RESISTOR 39.2K 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details