VISHAY INTERTECHNOLOGY, INC.
CRCW06033923FRT1 -- RES 392K 1% 0.1W 0603
Vishay Intertechnology, Inc.
RES 392K 1% 0.1W 0603
CRCW06033923FRT1
Description
RES 392K 1% 0.1W 0603
Request a Quote
Email Supplier
Description
RES 392K 1% 0.1W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06033923FRT1 |
|
Product Name
|
RES 392K 1% 0.1W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Power Rating
4 watts
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers