Vishay Intertechnology, Inc. RESIS, 39.2K, 1%, 1/16W, SMT0603 CRCW06033922FRT1

Description
RESIS, 39.2K, 1%, 1/16W, SMT0603
Request a Quote
Description
RESIS, 39.2K, 1%, 1/16W, SMT0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESIS, 39.2K, 1%, 1/16W, SMT0603 - CRCW06033922FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESIS, 39.2K, 1%, 1/16W, SMT0603
CRCW06033922FRT1
RESIS, 39.2K, 1%, 1/16W, SMT0603 CRCW06033922FRT1
RESIS, 39.2K, 1%, 1/16W, SMT0603

RESIS, 39.2K, 1%, 1/16W, SMT0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033922FRT1
Product Name RESIS, 39.2K, 1%, 1/16W, SMT0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details