Vishay Intertechnology, Inc. RES 3.92K 1% 0603 CRCW06033921FRT1

Description
RES 3.92K 1% 0603
Request a Quote
Description
RES 3.92K 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K 1% 0603 - CRCW06033921FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K 1% 0603
CRCW06033921FRT1
RES 3.92K 1% 0603 CRCW06033921FRT1
RES 3.92K 1% 0603

RES 3.92K 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033921FRT1
Product Name RES 3.92K 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers