VISHAY INTERTECHNOLOGY, INC.
CRCW06033921FB02 -- RES, 3.92K, 1%, 0.1W
Vishay Intertechnology, Inc.
RES, 3.92K, 1%, 0.1W
CRCW06033921FB02
Description
RES, 3.92K, 1%, 0.1W
Request a Quote
Email Supplier
Description
RES, 3.92K, 1%, 0.1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06033921FB02 |
|
Product Name
|
RES, 3.92K, 1%, 0.1W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers