Vishay Intertechnology, Inc. RES, 0603, 1/16W, 100PPM, 392, 1% CRCW06033920FT

Description
RES, 0603, 1/16W, 100PPM, 392, 1%
Request a Quote
Description
RES, 0603, 1/16W, 100PPM, 392, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 392, 1% - CRCW06033920FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 392, 1%
CRCW06033920FT
RES, 0603, 1/16W, 100PPM, 392, 1% CRCW06033920FT
RES, 0603, 1/16W, 100PPM, 392, 1%

RES, 0603, 1/16W, 100PPM, 392, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033920FT
Product Name RES, 0603, 1/16W, 100PPM, 392, 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers