Vishay Intertechnology, Inc. RES CH 390 5% 0603 .062 200PPM 49-348105 CRCW0603391J

Description
RES CH 390 5% 0603 .062 200PPM 49-348105
Request a Quote
Description
RES CH 390 5% 0603 .062 200PPM 49-348105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 390 5% 0603 .062 200PPM 49-348105 - CRCW0603391J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 390 5% 0603 .062 200PPM 49-348105
CRCW0603391J
RES CH 390 5% 0603 .062 200PPM 49-348105 CRCW0603391J
RES CH 390 5% 0603 .062 200PPM 49-348105

RES CH 390 5% 0603 .062 200PPM 49-348105

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603391J
Product Name RES CH 390 5% 0603 .062 200PPM 49-348105
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers