390 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
390 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
390 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 390ohm .25W 5% 0603 SMD
CRCW0603-HP 200 390R 5% ET1 E3 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW0603390RJNEAHPTR-ND | CRCW0603390RJNEAHP | 24T7153 |
| Product Name | Chip Resistor - Surface Mount | RES 390 OHM .25W 5% 0603 SMD | Crcw0603-Hp 200 390R 5% Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 |
| Resistance Range | 390 ohms | 390 ohms |