Vishay Precision Group Automotive SMD 0.25W 75V Resistor CRCW0603390RFKEAHP

Description
0603 390R 1% 0.25W 75V Thick Film SMD Resistor AEC-Q200 Product overview: CRCW0603390RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603390RFKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 390R 1% 0.25W 75V Thick Film SMD Resistor AEC-Q200 Product overview: CRCW0603390RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603390RFKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.25W 75V Resistor - 52-CRCW0603390RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 75V Resistor
52-CRCW0603390RFKEAHP
Automotive SMD 0.25W 75V Resistor 52-CRCW0603390RFKEAHP
0603 390R 1% 0.25W 75V Thick Film SMD Resistor AEC-Q200 Product overview: CRCW0603390RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603390RFKEAH P can be used for catalog matching and distributor lookup.

0603 390R 1% 0.25W 75V Thick Film SMD Resistor AEC-Q200 Product overview: CRCW0603390RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603390RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-390SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390SDKR-ND
Chip Resistor - Surface Mount 541-390SDKR-ND
390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390SCT-ND
Chip Resistor - Surface Mount 541-390SCT-ND
390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390STR-ND
Chip Resistor - Surface Mount 541-390STR-ND
390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 390 OHM .25W 1% 0603 SMD - CRCW0603390RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM .25W 1% 0603 SMD
CRCW0603390RFKEAHP
RES 390 OHM .25W 1% 0603 SMD CRCW0603390RFKEAHP
RES 390ohm .25W 1% 0603 SMD

RES 390ohm .25W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129840-CRCW0603390RFKEAHP
Resistors - Chip Resistor - Surface Mount 1129840-CRCW0603390RFKEAHP
Win Source Part Number: 1129840-CRCW0603390R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 390 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW0603390RFKEAHP.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW0603390RFKEAHPDK R,CRCW0603390RFKEAHP CT-ND,CRCW0603390RFK EAHPTR-ND,CRCW060339 0RFKEAHP-ND,CRCW0603 390RFKEAHPTR,541-390 SDKR,CRCW0603390RFKE AHPDKR-ND,541-390SCT ,541-390STR,CRCW0603 390RFKEAHPCT Base Product Number: CRCW0603

Win Source Part Number: 1129840-CRCW0603390RFKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 390 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW0603390RFKEAHP.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW0603390RFKEAHPDKR,CRCW0603390RFKEAHPCT-ND,CRCW0603390RFKEAHPTR-ND,CRCW0603390RFKEAHP-ND,CRCW0603390RFKEAHPTR,541-390SDKR,CRCW0603390RFKEAHPDKR-ND,541-390SCT,541-390STR,CRCW0603390RFKEAHPCT
Base Product Number: CRCW0603

Buy Now Datasheet
Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 65AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
65AC3399
Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 65AC3399
RES, 390R, 1%, 0.33W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 390R, 1%, 0.33W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 24T7152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
24T7152
Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 24T7152
RES, 390R, 1%, 0.33W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 390R, 1%, 0.33W, 0603, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0236
Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0236
RES, 390R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 390R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:390ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603390RFKEAHP 541-390SDKR-ND CRCW0603390RFKEAHP 1129840-CRCW0603390RFKEAHP 65AC3399 12AC0236
Product Name Automotive SMD 0.25W 75V Resistor Chip Resistor - Surface Mount RES 390 OHM .25W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay Res, 390R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details