Vishay Precision Group Resistance Vishay CRCW0603390RFKEAHP.

Description
Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Product Range:CRCW-HP e3 Series RoHS Compliant: Yes
Description
Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Product Range:CRCW-HP e3 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 25AC7484 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7484
Resistance Vishay 25AC7484
Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Product Range:CRCW-HP e3 Series RoHS Compliant: Yes

Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power; Product Range:CRCW-HP e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7484
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details