Vishay Precision Group Thick Film Resistors - SMD 1/10watt 390ohms 1% CRCW0603390RFKEA

Description
Thick Film Resistors - SMD 1/10watt 390ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/10watt 390ohms 1%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series features a resistance value of 390 Ohms, a power rating of 100 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 75 V and is compliant with RoHS standards. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70 °C. It is suitable for applications requiring high reliability, as it is AEC-Q200 qualified, indicating it meets automotive industry standards. The component is packaged for compatibility with both lead-free and lead-containing soldering processes, featuring pure tin solder contacts on a nickel barrier layer. This resistor is ideal for engineers looking for a reliable and compliant solution for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series features a resistance value of 390 Ohms, a power rating of 100 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 75 V and is compliant with RoHS standards. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70 °C. It is suitable for applications requiring high reliability, as it is AEC-Q200 qualified, indicating it meets automotive industry standards. The component is packaged for compatibility with both lead-free and lead-containing soldering processes, featuring pure tin solder contacts on a nickel barrier layer. This resistor is ideal for engineers looking for a reliable and compliant solution for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 390ohms 1% - CRCW0603390RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 390ohms 1%
CRCW0603390RFKEA
Thick Film Resistors - SMD 1/10watt 390ohms 1% CRCW0603390RFKEA
Thick Film Resistors - SMD 1/10watt 390ohms 1%

Thick Film Resistors - SMD 1/10watt 390ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-390HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390HTR-ND
Chip Resistor - Surface Mount 541-390HTR-ND
390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390HCT-ND
Chip Resistor - Surface Mount 541-390HCT-ND
390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390HDKR-ND
Chip Resistor - Surface Mount 541-390HDKR-ND
390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 75V Resistor - 52-CRCW0603390RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW0603390RFKEA
SMD 75V Resistor 52-CRCW0603390RFKEA
0603 390R 1% 75V Thick Film SMD Resistor Product overview: CRCW0603390RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603390RFKEA can be used for catalog matching and distributor lookup.

0603 390R 1% 75V Thick Film SMD Resistor Product overview: CRCW0603390RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603390RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603390RFKEA
915856-CRCW0603390RFKEA
Chip Resistor - Surface Mount - CRCW0603390RFKEA 915856-CRCW0603390RFKEA
Manufacturer: Vishay Win Source Part Number: 915856-CRCW0603390RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-390HCT, D11/CRCW0603 100 390R 1% ET1 E3, 541-390HDKR, 541-390HTR

Manufacturer: Vishay
Win Source Part Number: 915856-CRCW0603390RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 390 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-390HCT, D11/CRCW0603 100 390R 1% ET1 E3, 541-390HDKR, 541-390HTR

Buy Now Datasheet
Surface Mount Resistors - 6790273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790273
Surface Mount Resistors 6790273
Vishay CRCW0603390RFKEA

Vishay CRCW0603390RFKEA

Supplier's Site
Surface Mount Resistors - 1818097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818097
Surface Mount Resistors 1818097
Vishay CRCW0603390RFKEA

Vishay CRCW0603390RFKEA

Supplier's Site
Surface Mount Resistors - 1694362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694362
Surface Mount Resistors 1694362
Vishay CRCW0603390RFKEA

Vishay CRCW0603390RFKEA

Supplier's Site
Res, Thick Film, 390R, 1%, 0.1W, 0603; Resistance Vishay - 52K8480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.1W, 0603; Resistance Vishay
52K8480
Res, Thick Film, 390R, 1%, 0.1W, 0603; Resistance Vishay 52K8480
RES, THICK FILM, 390R, 1%, 0.1W, 0603; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.1W, 0603; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 390R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3889
Res, Thick Film, 390R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3889
RES, THICK FILM, 390R, 1%, 0.1W, 0603, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.1W, 0603, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8715 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8715
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8715
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603390RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603390RFKEA
Chip Resistor - Surface Mount CRCW0603390RFKEA
RES SMD 390 OHM 1% 1/10W 0603

RES SMD 390 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603390RFKEA 541-390HTR-ND 52-CRCW0603390RFKEA 915856-CRCW0603390RFKEA 6790273 1818097 52K8480 42K3889 73T8715 CRCW0603390RFKEA
Product Name Thick Film Resistors - SMD 1/10watt 390ohms 1% Chip Resistor - Surface Mount SMD 75V Resistor Chip Resistor - Surface Mount - CRCW0603390RFKEA Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 390R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 390R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details