Vishay Intertechnology, Inc. RES 390K OHM .25W 5% 0603 SMD CRCW0603390KJNEAHP

Description
RES 390Kohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 390Kohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM .25W 5% 0603 SMD - CRCW0603390KJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM .25W 5% 0603 SMD
CRCW0603390KJNEAHP
RES 390K OHM .25W 5% 0603 SMD CRCW0603390KJNEAHP
RES 390Kohm .25W 5% 0603 SMD

RES 390Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603390KJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603390KJNEAHP-ND
Chip Resistor - Surface Mount CRCW0603390KJNEAHP-ND
390 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603390KJNEAHP CRCW0603390KJNEAHP-ND
Product Name RES 390K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 390000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details