Vishay Precision Group Surface Mount Resistors CRCW0603390KFKEA

Description
Vishay CRCW0603390KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603390KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790279
Surface Mount Resistors 6790279
Vishay CRCW0603390KFKEA

Vishay CRCW0603390KFKEA

Supplier's Site
Surface Mount Resistors - 6790279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790279P
Surface Mount Resistors 6790279P
Vishay CRCW0603390KFKEA

Vishay CRCW0603390KFKEA

Supplier's Site
Surface Mount Resistors - 1694364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694364
Surface Mount Resistors 1694364
Vishay CRCW0603390KFKEA

Vishay CRCW0603390KFKEA

Supplier's Site
Surface Mount Resistors - 1817869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817869
Surface Mount Resistors 1817869
Vishay CRCW0603390KFKEA

Vishay CRCW0603390KFKEA

Supplier's Site
Thick Film Resistors - SMD 1/10watt 390Kohms 1% - CRCW0603390KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 390Kohms 1%
CRCW0603390KFKEA
Thick Film Resistors - SMD 1/10watt 390Kohms 1% CRCW0603390KFKEA
Thick Film Resistors - SMD 1/10watt 390Kohms 1%

Thick Film Resistors - SMD 1/10watt 390Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-390KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KHCT-ND
Chip Resistor - Surface Mount 541-390KHCT-ND
390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KHDKR-ND
Chip Resistor - Surface Mount 541-390KHDKR-ND
390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KHTR-ND
Chip Resistor - Surface Mount 541-390KHTR-ND
390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 390K, 1%, 0.1W, 0603; Resistance Vishay - 52K8479 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.1W, 0603; Resistance Vishay
52K8479
Res, Thick Film, 390K, 1%, 0.1W, 0603; Resistance Vishay 52K8479
RES, THICK FILM, 390K, 1%, 0.1W, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.1W, 0603; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6790279 6790279P CRCW0603390KFKEA 541-390KHCT-ND 52K8479
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/10watt 390Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 390K, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 390000 ohms 390000 ohms 390000 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details