Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603390KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 26W9249 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
26W9249
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 26W9249
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2941 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2941
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2941
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 390 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W9249
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 390 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers