Vishay Precision Group Chip Resistor - Surface Mount CRCW060338K3FKEB

Description
38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060338K3FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060338K3FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060338K3FKEBTR-ND
38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 38.3Kohms 1% - CRCW060338K3FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 38.3Kohms 1%
CRCW060338K3FKEB
Thick Film Resistors - SMD 1/10watt 38.3Kohms 1% CRCW060338K3FKEB
Thick Film Resistors - SMD 1/10watt 38.3Kohms 1%

Thick Film Resistors - SMD 1/10watt 38.3Kohms 1%

Supplier's Site
Res, Aec-Q200, 38K3, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5229 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 38K3, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5229
Res, Aec-Q200, 38K3, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5229
RES, AEC-Q200, 38K3, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 38K3, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060338K3FKEBTR-ND CRCW060338K3FKEB 84AH5229
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 38.3Kohms 1% Res, Aec-Q200, 38K3, 1%, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details