Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060338K3FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060338K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060338K3FKEA
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060338K3FKEA
Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-38.3KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3KHDKR-ND
Chip Resistor - Surface Mount 541-38.3KHDKR-ND
38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-38.3KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3KHTR-ND
Chip Resistor - Surface Mount 541-38.3KHTR-ND
38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-38.3KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-38.3KHCT-ND
Chip Resistor - Surface Mount 541-38.3KHCT-ND
38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790276
Surface Mount Resistors 6790276
Vishay CRCW060338K3FKEA

Vishay CRCW060338K3FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060338K3FKEA - 915855-CRCW060338K3FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060338K3FKEA
915855-CRCW060338K3FKEA
Chip Resistor - Surface Mount - CRCW060338K3FKEA 915855-CRCW060338K3FKEA
Manufacturer: Vishay Win Source Part Number: 915855-CRCW060338K3F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-38.3KHCT, 541-38.3KHDKR, 541-38.3KHTR, D11/CRCW0603 100 38K3 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915855-CRCW060338K3FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-38.3KHCT, 541-38.3KHDKR, 541-38.3KHTR, D11/CRCW0603 100 38K3 1% ET1 E3

Buy Now Datasheet
SMD 75V Resistor - 52-CRCW060338K3FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW060338K3FKEA
SMD 75V Resistor 52-CRCW060338K3FKEA
Thick Film Resistor 0603 38.3kR 1% 75V SMD Product overview: CRCW060338K3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060338K3FKEA can be used for catalog matching and distributor lookup.

Thick Film Resistor 0603 38.3kR 1% 75V SMD Product overview: CRCW060338K3FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060338K3FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 38K3, 1%, 0.1W, 0603; Resistance Vishay - 52K8469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 1%, 0.1W, 0603; Resistance Vishay
52K8469
Res, Thick Film, 38K3, 1%, 0.1W, 0603; Resistance Vishay 52K8469
RES, THICK FILM, 38K3, 1%, 0.1W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 38K3, 1%, 0.1W, 0603; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 38K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8470
Res, Thick Film, 38K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8470
RES, THICK FILM, 38K3, 1%, 0.1W, 0603, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 38K3, 1%, 0.1W, 0603, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060338K3FKEA 541-38.3KHDKR-ND 6790276 915855-CRCW060338K3FKEA 52-CRCW060338K3FKEA 52K8469 52K8470
Product Name Thick Film ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount - CRCW060338K3FKEA SMD 75V Resistor Res, Thick Film, 38K3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 38K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers