Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603383RFKEAHP

Description
383 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
383 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-383STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383STR-ND
Chip Resistor - Surface Mount 541-383STR-ND
383 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

383 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383SCT-ND
Chip Resistor - Surface Mount 541-383SCT-ND
383 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

383 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383SDKR-ND
Chip Resistor - Surface Mount 541-383SDKR-ND
383 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

383 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 383 OHM .25W 1% 0603 SMD - CRCW0603383RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM .25W 1% 0603 SMD
CRCW0603383RFKEAHP
RES 383 OHM .25W 1% 0603 SMD CRCW0603383RFKEAHP
RES 383ohm .25W 1% 0603 SMD

RES 383ohm .25W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603383RFKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603383RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW0603383RFKEAHP
RES SMD 383 OHM 1% 1/3W 0603

RES SMD 383 OHM 1% 1/3W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603383RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603383RFKEAHP
Chip Resistor - Surface Mount CRCW0603383RFKEAHP
RES SMD 383 OHM 1% 1/3W 0603

RES SMD 383 OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-383STR-ND CRCW0603383RFKEAHP CRCW0603383RFKEAHP CRCW0603383RFKEAHP
Product Name Chip Resistor - Surface Mount RES 383 OHM .25W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 383 ohms 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details