Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603383KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4237 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4237
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4237
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7478 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7478
Resistance Vishay 25AC7478
Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4237 25AC7478
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details