Vishay Intertechnology, Inc. RES, 383K, 1/16W, 1%, THICKFILM, 0603 CRCW06033833FRT6

Description
RES, 383K, 1/16W, 1%, THICKFILM, 0603
Request a Quote
Description
RES, 383K, 1/16W, 1%, THICKFILM, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 383K, 1/16W, 1%, THICKFILM, 0603 - CRCW06033833FRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 383K, 1/16W, 1%, THICKFILM, 0603
CRCW06033833FRT6
RES, 383K, 1/16W, 1%, THICKFILM, 0603 CRCW06033833FRT6
RES, 383K, 1/16W, 1%, THICKFILM, 0603

RES, 383K, 1/16W, 1%, THICKFILM, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033833FRT6
Product Name RES, 383K, 1/16W, 1%, THICKFILM, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details