Vishay Precision Group Chip Resistor - Surface Mount CRCW060337R4FKEA

Description
37.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
37.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-37.4HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4HCT-ND
Chip Resistor - Surface Mount 541-37.4HCT-ND
37.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-37.4HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4HDKR-ND
Chip Resistor - Surface Mount 541-37.4HDKR-ND
37.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-37.4HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4HTR-ND
Chip Resistor - Surface Mount 541-37.4HTR-ND
37.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW060337R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW060337R4FKEA
Thick Film ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060337R4FKEA
Thick Film ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 37R4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3881
Res, Thick Film, 37R4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3881
RES, THICK FILM, 37R4, 1%, 0.1W, 0603, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 37R4, 1%, 0.1W, 0603, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 37R4, 1%, 0.1W, 0603; Resistance Vishay - 52K8463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.1W, 0603; Resistance Vishay
52K8463
Res, Thick Film, 37R4, 1%, 0.1W, 0603; Resistance Vishay 52K8463
RES, THICK FILM, 37R4, 1%, 0.1W, 0603; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 37R4, 1%, 0.1W, 0603; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-37.4HCT-ND CRCW060337R4FKEA 42K3881 52K8463
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 37R4, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 37R4, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details