Vishay Intertechnology, Inc. RES 37.4R 1% .10W CRCW060337R4F

Description
RES 37.4R 1% .10W
Request a Quote
Description
RES 37.4R 1% .10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 37.4R 1% .10W - CRCW060337R4F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4R 1% .10W
CRCW060337R4F
RES 37.4R 1% .10W CRCW060337R4F
RES 37.4R 1% .10W

RES 37.4R 1% .10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060337R4F
Product Name RES 37.4R 1% .10W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers