Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060337K4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 37.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 37.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4234 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4234
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4234
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 37.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 37.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2929 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2929
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2929
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 37.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 37.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4234
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 37.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details