Vishay Precision Group Thick Film Resistors - SMD 1/10watt 37.4Kohms1% 1% CRCW060337K4FKEA

Description
Thick Film Resistors - SMD 1/10watt 37.4Kohms1% 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 37.4Kohms1% 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 37.4Kohms1% 1% - CRCW060337K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 37.4Kohms1% 1%
CRCW060337K4FKEA
Thick Film Resistors - SMD 1/10watt 37.4Kohms1% 1% CRCW060337K4FKEA
Thick Film Resistors - SMD 1/10watt 37.4Kohms1% 1%

Thick Film Resistors - SMD 1/10watt 37.4Kohms1% 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-37.4KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4KHTR-ND
Chip Resistor - Surface Mount 541-37.4KHTR-ND
37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-37.4KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4KHCT-ND
Chip Resistor - Surface Mount 541-37.4KHCT-ND
37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-37.4KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-37.4KHDKR-ND
Chip Resistor - Surface Mount 541-37.4KHDKR-ND
37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060337K4FKEA
915854-CRCW060337K4FKEA
Chip Resistor - Surface Mount - CRCW060337K4FKEA 915854-CRCW060337K4FKEA
Manufacturer: Vishay Win Source Part Number: 915854-CRCW060337K4F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-37.4KHCT, 541-37.4KHTR, D11/CRCW0603 100 37K4 1% ET1 E3, 541-37.4KHDKR

Manufacturer: Vishay
Win Source Part Number: 915854-CRCW060337K4FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 37.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-37.4KHCT, 541-37.4KHTR, D11/CRCW0603 100 37K4 1% ET1 E3, 541-37.4KHDKR

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-CRCW060337K4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060337K4FKEA
SMD 75V 100mW Resistor 52-CRCW060337K4FKEA
0603 37.4kR 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060337K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060337K4FKEA can be used for catalog matching and distributor lookup.

0603 37.4kR 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060337K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060337K4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060337K4FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060337K4FKEA
Resistors - Chip Resistor - Surface Mount CRCW060337K4FKEA
RES SMD 37.4K OHM 1% 1/10W 0603

RES SMD 37.4K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 37K4, 1%, 0.1W, 0603; Resistance Vishay - 52K8462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37K4, 1%, 0.1W, 0603; Resistance Vishay
52K8462
Res, Thick Film, 37K4, 1%, 0.1W, 0603; Resistance Vishay 52K8462
RES, THICK FILM, 37K4, 1%, 0.1W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 37K4, 1%, 0.1W, 0603; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 37K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3880
Res, Thick Film, 37K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3880
RES, THICK FILM, 37K4, 1%, 0.1W, 0603, REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 37K4, 1%, 0.1W, 0603, REEL; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060337K4FKEA 541-37.4KHTR-ND 915854-CRCW060337K4FKEA 52-CRCW060337K4FKEA CRCW060337K4FKEA 52K8462 42K3880
Product Name Thick Film Resistors - SMD 1/10watt 37.4Kohms1% 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW060337K4FKEA SMD 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 37K4, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 37K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 37400 ohms 37400 ohms 37400 ohms 37400 ohms 37400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details