Vishay Precision Group Thick Film Resistors - SMD 1/10watt 374ohms 1% CRCW0603374RFKEA

Description
Thick Film Resistors - SMD 1/10watt 374ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 374ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 374ohms 1% - CRCW0603374RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 374ohms 1%
CRCW0603374RFKEA
Thick Film Resistors - SMD 1/10watt 374ohms 1% CRCW0603374RFKEA
Thick Film Resistors - SMD 1/10watt 374ohms 1%

Thick Film Resistors - SMD 1/10watt 374ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-374HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374HTR-ND
Chip Resistor - Surface Mount 541-374HTR-ND
374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374HDKR-ND
Chip Resistor - Surface Mount 541-374HDKR-ND
374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374HCT-ND
Chip Resistor - Surface Mount 541-374HCT-ND
374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 374R, 1%, 0.1W, 0603; Resistance Vishay - 52K8466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.1W, 0603; Resistance Vishay
52K8466
Res, Thick Film, 374R, 1%, 0.1W, 0603; Resistance Vishay 52K8466
RES, THICK FILM, 374R, 1%, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 374R, 1%, 0.1W, 0603; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 374R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3882
Res, Thick Film, 374R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3882
RES, THICK FILM, 374R, 1%, 0.1W, 0603, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 374R, 1%, 0.1W, 0603, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603374RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603374RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603374RFKEA
RES SMD 374 OHM 1% 1/10W 0603

RES SMD 374 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603374RFKEA 541-374HTR-ND 52K8466 42K3882 CRCW0603374RFKEA
Product Name Thick Film Resistors - SMD 1/10watt 374ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 374R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 374R, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 374 ohms 374 ohms 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers