Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:75V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 24W2931 | 15AC2491 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Standards and Certifications | RoHS | RoHS |
| Category / Application | General Use |