Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603374KFKEA

Description
374 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
374 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-374KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374KHTR-ND
Chip Resistor - Surface Mount 541-374KHTR-ND
374 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

374 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374KHDKR-ND
Chip Resistor - Surface Mount 541-374KHDKR-ND
374 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

374 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374KHCT-ND
Chip Resistor - Surface Mount 541-374KHCT-ND
374 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

374 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 374K OHM 1/10W 1% 0603 SMD - CRCW0603374KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/10W 1% 0603 SMD
CRCW0603374KFKEA
RES 374K OHM 1/10W 1% 0603 SMD CRCW0603374KFKEA
RES 374Kohm 1/10W 1% 0603 SMD

RES 374Kohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Resistor, 374Kohm, 100Mw, 1%; Resistance Vishay - 52K8464 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 374Kohm, 100Mw, 1%; Resistance Vishay
52K8464
Thick Film Resistor, 374Kohm, 100Mw, 1%; Resistance Vishay 52K8464
THICK FILM RESISTOR, 374KOHM, 100mW, 1%; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

THICK FILM RESISTOR, 374KOHM, 100mW, 1%; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 374K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8465
Res, Thick Film, 374K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8465
RES, THICK FILM, 374K, 1%, 0.1W, 0603, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 374K, 1%, 0.1W, 0603, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-374KHTR-ND CRCW0603374KFKEA 52K8464 52K8465
Product Name Chip Resistor - Surface Mount RES 374K OHM 1/10W 1% 0603 SMD Thick Film Resistor, 374Kohm, 100Mw, 1%; Resistance Vishay Res, Thick Film, 374K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details