Vishay Intertechnology, Inc. RSM, 3.74K 1/16W 1% 0603 CRCW06033741FT

Description
RSM, 3.74K 1/16W 1% 0603
Request a Quote
Description
RSM, 3.74K 1/16W 1% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, 3.74K 1/16W 1% 0603 - CRCW06033741FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, 3.74K 1/16W 1% 0603
CRCW06033741FT
RSM, 3.74K 1/16W 1% 0603 CRCW06033741FT
RSM, 3.74K 1/16W 1% 0603

RSM, 3.74K 1/16W 1% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033741FT
Product Name RSM, 3.74K 1/16W 1% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details