Vishay Precision Group CRCW060336R5FKTA CRCW060336R5FKTA

Description
CRCW060336R5FKTA
Request a Quote Datasheet
Description
CRCW060336R5FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060336R5FKTA - CRCW060336R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060336R5FKTA
CRCW060336R5FKTA
CRCW060336R5FKTA CRCW060336R5FKTA
CRCW060336R5FKTA

CRCW060336R5FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060336R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060336R5FKTA-ND
Chip Resistor - Surface Mount CRCW060336R5FKTA-ND
36.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 36R5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4166
Res, Thick Film, 36R5, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4166
RES, THICK FILM, 36R5, 1%, 0.1W, 0603, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 36R5, 1%, 0.1W, 0603, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9204 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9204
Thick Film Chip Resistor; Resistance Vishay 36C9204
THICK FILM CHIP RESISTOR; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060336R5FKTA CRCW060336R5FKTA-ND 07J4166
Product Name CRCW060336R5FKTA Chip Resistor - Surface Mount Res, Thick Film, 36R5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details