Vishay Precision Group Thick Film Resistors - SMD 1/10watt 36.5ohms 1% CRCW060336R5FKEB

Description
Thick Film Resistors - SMD 1/10watt 36.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 36.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 36.5ohms 1% - CRCW060336R5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 36.5ohms 1%
CRCW060336R5FKEB
Thick Film Resistors - SMD 1/10watt 36.5ohms 1% CRCW060336R5FKEB
Thick Film Resistors - SMD 1/10watt 36.5ohms 1%

Thick Film Resistors - SMD 1/10watt 36.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060336R5FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060336R5FKEB-ND
Chip Resistor - Surface Mount CRCW060336R5FKEB-ND
36.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060336R5FKEB CRCW060336R5FKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 36.5ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers