Vishay Intertechnology, Inc. RES 36.5 OHM .25W 1% 0603 SMD CRCW060336R5FKEAHP

Description
RES 36.5ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 36.5ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM .25W 1% 0603 SMD - CRCW060336R5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM .25W 1% 0603 SMD
CRCW060336R5FKEAHP
RES 36.5 OHM .25W 1% 0603 SMD CRCW060336R5FKEAHP
RES 36.5ohm .25W 1% 0603 SMD

RES 36.5ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060336R5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060336R5FKEAHP-ND
Chip Resistor - Surface Mount CRCW060336R5FKEAHP-ND
36.5 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36.5 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060336R5FKEAHP CRCW060336R5FKEAHP-ND
Product Name RES 36.5 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details