Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060336R0JNTC

Description
36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060336R0JNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060336R0JNTC-ND
Chip Resistor - Surface Mount CRCW060336R0JNTC-ND
36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 36 5% 200 Rt6 Rohs Compliant Vishay - 48P9124 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 36 5% 200 Rt6 Rohs Compliant Vishay
48P9124
Crcw0603 36 5% 200 Rt6 Rohs Compliant Vishay 48P9124
CRCW0603 36 5% 200 RT6 ROHS COMPLIANT: NO

CRCW0603 36 5% 200 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060336R0JNTC-ND 48P9124
Product Name Chip Resistor - Surface Mount Crcw0603 36 5% 200 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details