Vishay Intertechnology, Inc. Res Thick Film 0603 36 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060336R0JNEB

Description
Res Thick Film 0603 36 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 36 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 36 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW060336R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 36 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW060336R0JNEB
Res Thick Film 0603 36 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060336R0JNEB
Res Thick Film 0603 36 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 36 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060336R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060336R0JNEB-ND
Chip Resistor - Surface Mount CRCW060336R0JNEB-ND
36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 36R 5% Et5 E3 Rohs Compliant Vishay - 48P9122 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 36R 5% Et5 E3 Rohs Compliant Vishay
48P9122
D11/crcw0603 200 36R 5% Et5 E3 Rohs Compliant Vishay 48P9122
D11/CRCW0603 200 36R 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 36R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060336R0JNEB CRCW060336R0JNEB-ND 48P9122
Product Name Res Thick Film 0603 36 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D11/crcw0603 200 36R 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1614938-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers