Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060336R0JNEA

Description
36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-36GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36GTR-ND
Chip Resistor - Surface Mount 541-36GTR-ND
36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36GDKR-ND
Chip Resistor - Surface Mount 541-36GDKR-ND
36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36GCT-ND
Chip Resistor - Surface Mount 541-36GCT-ND
36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 36 OHM 1/10W 5% 0603 SMD - CRCW060336R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 1/10W 5% 0603 SMD
CRCW060336R0JNEA
RES 36 OHM 1/10W 5% 0603 SMD CRCW060336R0JNEA
RES 36ohm 1/10W 5% 0603 SMD

RES 36ohm 1/10W 5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060336R0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060336R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW060336R0JNEA
RES SMD 36 OHM 5% 1/10W 0603

RES SMD 36 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-36GTR-ND CRCW060336R0JNEA CRCW060336R0JNEA
Product Name Chip Resistor - Surface Mount RES 36 OHM 1/10W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data