Vishay Precision Group Thick Film Resistors - SMD 1/10watt 36ohms 1% CRCW060336R0FKEA

Description
Thick Film Resistors - SMD 1/10watt 36ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 36ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 36ohms 1% - CRCW060336R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 36ohms 1%
CRCW060336R0FKEA
Thick Film Resistors - SMD 1/10watt 36ohms 1% CRCW060336R0FKEA
Thick Film Resistors - SMD 1/10watt 36ohms 1%

Thick Film Resistors - SMD 1/10watt 36ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-36.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0HCT-ND
Chip Resistor - Surface Mount 541-36.0HCT-ND
36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0HTR-ND
Chip Resistor - Surface Mount 541-36.0HTR-ND
36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0HDKR-ND
Chip Resistor - Surface Mount 541-36.0HDKR-ND
36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790263
Surface Mount Resistors 6790263
Vishay CRCW060336R0FKEA

Vishay CRCW060336R0FKEA

Supplier's Site
Surface Mount Resistors - 1818081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818081
Surface Mount Resistors 1818081
Vishay CRCW060336R0FKEA

Vishay CRCW060336R0FKEA

Supplier's Site
Surface Mount Resistors - 1694361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694361
Surface Mount Resistors 1694361
Vishay CRCW060336R0FKEA

Vishay CRCW060336R0FKEA

Supplier's Site
Thick Film Resistor, 36 Ohm, 100Mw, 1%; Resistance Vishay - 52K8452 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 36 Ohm, 100Mw, 1%; Resistance Vishay
52K8452
Thick Film Resistor, 36 Ohm, 100Mw, 1%; Resistance Vishay 52K8452
THICK FILM RESISTOR, 36 OHM, 100mW, 1%; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

THICK FILM RESISTOR, 36 OHM, 100mW, 1%; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8453
Res, Thick Film, 36R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8453
RES, THICK FILM, 36R, 1%, 0.1W, 0603, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.1W, 0603, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060336R0FKEA 541-36.0HCT-ND 6790263 1818081 52K8452 52K8453
Product Name Thick Film Resistors - SMD 1/10watt 36ohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistor, 36 Ohm, 100Mw, 1%; Resistance Vishay Res, Thick Film, 36R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details