36.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
36.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
36.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 36K5, 1%, 0.1W, 0603, REEL; Resistance:36.5kohm;
RES SMD 36.5K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW060336K5FKTACT-ND | CRCW060336K5FKTA | 07J4173 | CRCW060336K5FKTA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0... | Res, Thick Film, 36K5, 1%, 0.1W, 0603, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |