Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060336K5FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4231 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4231
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4231
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2922 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2922
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2922
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4231
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details