Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060336K0JNTA

Description
36 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060336K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060336K0JNTA-ND
Chip Resistor - Surface Mount CRCW060336K0JNTA-ND
36 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 36K OHM 1/10W 5% 0603 SMD - CRCW060336K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 1/10W 5% 0603 SMD
CRCW060336K0JNTA
RES 36K OHM 1/10W 5% 0603 SMD CRCW060336K0JNTA
RES 36Kohm 1/10W 5% 0603 SMD

RES 36Kohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 36K 5% 200 Rt1 Rohs Compliant Vishay - 48P9120 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 36K 5% 200 Rt1 Rohs Compliant Vishay
48P9120
Crcw0603 36K 5% 200 Rt1 Rohs Compliant Vishay 48P9120
CRCW0603 36K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 36K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW060336K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060336K0JNTA
Chip Resistor - Surface Mount CRCW060336K0JNTA
RES SMD 36K OHM 5% 1/10W 0603

RES SMD 36K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW060336K0JNTA-ND CRCW060336K0JNTA 48P9120 CRCW060336K0JNTA
Product Name Chip Resistor - Surface Mount RES 36K OHM 1/10W 5% 0603 SMD Crcw0603 36K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details