Vishay Precision Group Chip Resistor - Surface Mount CRCW060336K0FKEA

Description
36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-36.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0KHDKR-ND
Chip Resistor - Surface Mount 541-36.0KHDKR-ND
36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0KHTR-ND
Chip Resistor - Surface Mount 541-36.0KHTR-ND
36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0KHCT-ND
Chip Resistor - Surface Mount 541-36.0KHCT-ND
36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790251
Surface Mount Resistors 6790251
Vishay CRCW060336K0FKEA

Vishay CRCW060336K0FKEA

Supplier's Site
Surface Mount Resistors - 1694357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694357
Surface Mount Resistors 1694357
Vishay CRCW060336K0FKEA

Vishay CRCW060336K0FKEA

Supplier's Site
Surface Mount Resistors - 1818031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818031
Surface Mount Resistors 1818031
Vishay CRCW060336K0FKEA

Vishay CRCW060336K0FKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:36kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW060336K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:36kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW060336K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:36kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060336K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:36kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:36kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Res, Thick Film, 36K, 1%, 0.1W, 0603; Resistance Vishay - 52K8449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 1%, 0.1W, 0603; Resistance Vishay
52K8449
Res, Thick Film, 36K, 1%, 0.1W, 0603; Resistance Vishay 52K8449
RES, THICK FILM, 36K, 1%, 0.1W, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 36K, 1%, 0.1W, 0603; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 36K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4355
Res, Thick Film, 36K, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4355
RES, THICK FILM, 36K, 1%, 0.1W, 0603, REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36K, 1%, 0.1W, 0603, REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-36.0KHDKR-ND 6790251 1818031 CRCW060336K0FKEA 52K8449 43C4355
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:36kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Res, Thick Film, 36K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 36K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details