Vishay Precision Group Chip Resistor - Surface Mount CRCW0603365RFKTA

Description
RES SMD 365 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 365 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603365RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603365RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603365RFKTACT-ND
RES SMD 365 OHM 1% 1/10W 0603

RES SMD 365 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603365RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603365RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603365RFKTATR-ND
365 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603365RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603365RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603365RFKTADKR-ND
RES SMD 365 OHM 1% 1/10W 0603

RES SMD 365 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 365 OHM 1/10W 1% 0603 SMD - CRCW0603365RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/10W 1% 0603 SMD
CRCW0603365RFKTA
RES 365 OHM 1/10W 1% 0603 SMD CRCW0603365RFKTA
RES 365ohm 1/10W 1% 0603 SMD

RES 365ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 365R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4171
Res, Thick Film, 365R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4171
RES, THICK FILM, 365R, 1%, 0.1W, 0603, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 365R, 1%, 0.1W, 0603, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603365RFKTACT-ND CRCW0603365RFKTA 07J4171
Product Name Chip Resistor - Surface Mount RES 365 OHM 1/10W 1% 0603 SMD Res, Thick Film, 365R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2702FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details