Vishay Intertechnology, Inc. RES 365K OHM 1/10W 1% 0603 SMD CRCW0603365KFKEA

Description
RES 365Kohm 1/10W 1% 0603 SMD
Request a Quote
Description
RES 365Kohm 1/10W 1% 0603 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW0603365KFKEA is a surface mount chip resistor manufactured by Vishay Dale, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 365 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 0.1W and operates within a temperature range of -55°C to +155°C. The component is packaged in a 0603 size, measuring 1.55mm x 0.85mm, and is available in standard reels of 5,000 units. This resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The CRCW0603365KFKEA is a surface mount chip resistor manufactured by Vishay Dale, designed for high reliability in automotive, industrial, and telecommunication applications. It features a resistance value of 365 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. It has a rated power dissipation of 0.1W and operates within a temperature range of -55°C to +155°C. The component is packaged in a 0603 size, measuring 1.55mm x 0.85mm, and is available in standard reels of 5,000 units. This resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1/10W 1% 0603 SMD - CRCW0603365KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/10W 1% 0603 SMD
CRCW0603365KFKEA
RES 365K OHM 1/10W 1% 0603 SMD CRCW0603365KFKEA
RES 365Kohm 1/10W 1% 0603 SMD

RES 365Kohm 1/10W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329590-CRCW0603365KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329590-CRCW0603365KFKEA
Resistors - Chip Resistor - Surface Mount 1329590-CRCW0603365KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329590-CRCW0603365K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 365 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-365KHTR,D11/CRCW 0603 100 365K 1% ET1 E3,541-365KHCT,541-3 65KHDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329590-CRCW0603365KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 365 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-365KHTR,D11/CRCW0603 100 365K 1% ET1 E3,541-365KHCT,541-365KHDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KHCT-ND
Chip Resistor - Surface Mount 541-365KHCT-ND
365 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KHDKR-ND
Chip Resistor - Surface Mount 541-365KHDKR-ND
365 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365KHTR-ND
Chip Resistor - Surface Mount 541-365KHTR-ND
365 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

365 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 365K, 1%, 0.1W, 0603; Resistance Vishay - 52K8459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365K, 1%, 0.1W, 0603; Resistance Vishay
52K8459
Res, Thick Film, 365K, 1%, 0.1W, 0603; Resistance Vishay 52K8459
RES, THICK FILM, 365K, 1%, 0.1W, 0603; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 365K, 1%, 0.1W, 0603; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 365K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3879
Res, Thick Film, 365K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3879
RES, THICK FILM, 365K, 1%, 0.1W, 0603, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 365K, 1%, 0.1W, 0603, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603365KFKEA 1329590-CRCW0603365KFKEA 541-365KHCT-ND 52K8459 42K3879
Product Name RES 365K OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 365K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 365K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 365000 ohms 365000 ohms 365000 ohms 365000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details