VISHAY INTERTECHNOLOGY, INC.
CRCW06033652FRT6 -- 36.5K 1% 1/16W 0603
Vishay Intertechnology, Inc.
36.5K 1% 1/16W 0603
CRCW06033652FRT6
Description
36.5K 1% 1/16W 0603
Request a Quote
Email Supplier
Description
36.5K 1% 1/16W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06033652FRT6 |
|
Product Name
|
36.5K 1% 1/16W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Solder
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
1206 (3216 Metric)
Resistance Range
0.0200 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details