VISHAY INTERTECHNOLOGY, INC.
CRCW06033652FRT5 -- 36.5K 1% 1/16W 0603
Vishay Intertechnology, Inc.
36.5K 1% 1/16W 0603
CRCW06033652FRT5
Description
36.5K 1% 1/16W 0603
Request a Quote
Email Supplier
Description
36.5K 1% 1/16W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06033652FRT5 |
|
Product Name
|
36.5K 1% 1/16W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Nonstandard
Resistance Range
0.0220 ohms
Power Rating
5 watts
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details