VISHAY INTERTECHNOLOGY, INC.
CRCW0603363JRT1 -- RES, 0603, 36K OHM, 5%
Vishay Intertechnology, Inc.
RES, 0603, 36K OHM, 5%
CRCW0603363JRT1
Description
RES, 0603, 36Kohm, 5%
Request a Quote
Email Supplier
Description
RES, 0603, 36Kohm, 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603363JRT1 |
|
Product Name
|
RES, 0603, 36K OHM, 5% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details