VISHAY INTERTECHNOLOGY, INC.
CRCW0603361JRT1 -- RES, 360 OHM, 5%
Vishay Intertechnology, Inc.
RES, 360 OHM, 5%
CRCW0603361JRT1
Description
RES, 360ohm, 5%
Request a Quote
Email Supplier
Description
RES, 360ohm, 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603361JRT1 |
|
Product Name
|
RES, 360 OHM, 5% |
|
Resistance Range
|
360 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details