Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603360RJNEB

Description
360 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
360 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603360RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603360RJNEB-ND
Chip Resistor - Surface Mount CRCW0603360RJNEB-ND
360 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 360ohms 5% - CRCW0603360RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 360ohms 5%
CRCW0603360RJNEB
Thick Film Resistors - SMD 1/10watt 360ohms 5% CRCW0603360RJNEB
Thick Film Resistors - SMD 1/10watt 360ohms 5%

Thick Film Resistors - SMD 1/10watt 360ohms 5%

Supplier's Site
D11/crcw0603 200 360R 5% Et5 E3 Rohs Compliant Vishay - 48P9129 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 360R 5% Et5 E3 Rohs Compliant Vishay
48P9129
D11/crcw0603 200 360R 5% Et5 E3 Rohs Compliant Vishay 48P9129
D11/CRCW0603 200 360R 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 360R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603360RJNEB-ND CRCW0603360RJNEB 48P9129
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 360ohms 5% D11/crcw0603 200 360R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details