Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603360RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603360RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603360RFKEA
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603360RFKEA
Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Surface Mount Resistors - 6790257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790257
Surface Mount Resistors 6790257
Vishay CRCW0603360RFKEA

Vishay CRCW0603360RFKEA

Supplier's Site
Surface Mount Resistors - 6790257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790257P
Surface Mount Resistors 6790257P
Vishay CRCW0603360RFKEA

Vishay CRCW0603360RFKEA

Supplier's Site
Surface Mount Resistors - 1818061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818061
Surface Mount Resistors 1818061
Vishay CRCW0603360RFKEA

Vishay CRCW0603360RFKEA

Supplier's Site
Surface Mount Resistors - 1694359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694359
Surface Mount Resistors 1694359
Vishay CRCW0603360RFKEA

Vishay CRCW0603360RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-360HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360HDKR-ND
Chip Resistor - Surface Mount 541-360HDKR-ND
360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360HCT-ND
Chip Resistor - Surface Mount 541-360HCT-ND
360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360HTR-ND
Chip Resistor - Surface Mount 541-360HTR-ND
360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 360Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603360RFKEA - Utmel Electronic Limited
Hong Kong, China
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 360Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603360RFKEA
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 360Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603360RFKEA
100mW 100V ±1% ±100ppm/K -55℃~+155℃ 360Ω 0603 Chip Resistor - Surface Mount ROHS

100mW 100V ±1% ±100ppm/K -55℃~+155℃ 360Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8714 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8714
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8714
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 360 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603360RFKEA 6790257 6790257P 541-360HDKR-ND 17930-CRCW0603360RFKEA 73T8714
Product Name Thick Film ResistorSeries:CRCW; Resistance:360ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 100mW 100V ±1% ±100ppm/K -55℃~+155℃ 360Ω 0603 Chip Resistor - Surface Mount ROHS Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 360 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1250 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details