Vishay Precision Group RES 35.7 OHM 1/10W 1% 0603 SMD CRCW060335R7FKEA

Description
RES 35.7ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 35.7ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/10W 1% 0603 SMD - CRCW060335R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/10W 1% 0603 SMD
CRCW060335R7FKEA
RES 35.7 OHM 1/10W 1% 0603 SMD CRCW060335R7FKEA
RES 35.7ohm 1/10W 1% 0603 SMD

RES 35.7ohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 35.7 Ohm 75V Resistor - 52-CRCW060335R7FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35.7 Ohm 75V Resistor
52-CRCW060335R7FKEA
SMD 35.7 Ohm 75V Resistor 52-CRCW060335R7FKEA
35.7 Ohm 1% 0603 SMD Thick Film Resistor, 75V Product overview: CRCW060335R7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35.7 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060335R7FKEA can be used for catalog matching and distributor lookup.

35.7 Ohm 1% 0603 SMD Thick Film Resistor, 75V Product overview: CRCW060335R7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35.7 Ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35.7 Ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060335R7FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1329615-CRCW060335R7FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329615-CRCW060335R7FKEA
Resistors - Chip Resistor - Surface Mount 1329615-CRCW060335R7FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329615-CRCW060335R7 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 35.7 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-35.7HCT,541-35.7 HTR,541-35.7HDKR,D11 /CRCW0603 100 35R7 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329615-CRCW060335R7FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 35.7 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-35.7HCT,541-35.7HTR,541-35.7HDKR,D11/CRCW0603 100 35R7 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-35.7HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7HTR-ND
Chip Resistor - Surface Mount 541-35.7HTR-ND
35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-35.7HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7HDKR-ND
Chip Resistor - Surface Mount 541-35.7HDKR-ND
35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-35.7HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7HCT-ND
Chip Resistor - Surface Mount 541-35.7HCT-ND
35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 35R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3874
Res, Thick Film, 35R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3874
RES, THICK FILM, 35R7, 1%, 0.1W, 0603, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 35R7, 1%, 0.1W, 0603, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 35R7, 1%, 0.1W, 0603; Resistance Vishay - 52K8446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35R7, 1%, 0.1W, 0603; Resistance Vishay
52K8446
Res, Thick Film, 35R7, 1%, 0.1W, 0603; Resistance Vishay 52K8446
RES, THICK FILM, 35R7, 1%, 0.1W, 0603; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 35R7, 1%, 0.1W, 0603; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060335R7FKEA 52-CRCW060335R7FKEA 1329615-CRCW060335R7FKEA 541-35.7HTR-ND 42K3874 52K8446
Product Name RES 35.7 OHM 1/10W 1% 0603 SMD SMD 35.7 Ohm 75V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 35R7, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 35R7, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details