Vishay Precision Group Chip Resistor - Surface Mount CRCW0603357RFKTA

Description
RES SMD 357 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 357 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603357RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603357RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603357RFKTADKR-ND
RES SMD 357 OHM 1% 1/10W 0603

RES SMD 357 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603357RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603357RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603357RFKTATR-ND
357 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603357RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603357RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603357RFKTACT-ND
RES SMD 357 OHM 1% 1/10W 0603

RES SMD 357 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 357 OHM 1/10W 1% 0603 SMD - CRCW0603357RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/10W 1% 0603 SMD
CRCW0603357RFKTA
RES 357 OHM 1/10W 1% 0603 SMD CRCW0603357RFKTA
RES 357ohm 1/10W 1% 0603 SMD

RES 357ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 357R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4161
Res, Thick Film, 357R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4161
RES, THICK FILM, 357R, 1%, 0.1W, 0603, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 357R, 1%, 0.1W, 0603, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603357RFKTADKR-ND CRCW0603357RFKTA 07J4161
Product Name Chip Resistor - Surface Mount RES 357 OHM 1/10W 1% 0603 SMD Res, Thick Film, 357R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details